Kee Safety Inc. Type 12 - 45° Single Socket Tee 12-6

Description
Most frequently used for bracing and struts.
Datasheet
Description
Most frequently used for bracing and struts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 12 - 45° Single Socket Tee - 12-6 - Kee Safety Inc.
Buffalo, NY, USA
Type 12 - 45° Single Socket Tee
12-6
Type 12 - 45° Single Socket Tee 12-6
Most frequently used for bracing and struts.

Most frequently used for bracing and struts.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 12-6
Product Name Type 12 - 45° Single Socket Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Hot Tapper Adapter 1.0
Specs
Fitting Type Adapter Fitting
Material Steel; Steel
View Details
Male Connector Fittings - 61021 - Jergens, Inc.
Specs
Connection Type Tube - Male English Straight Thread
English Size 0.562 inch (14.29 mm)
View Details