Kee Safety Inc. Type 12 - 45° Single Socket Tee 12-5

Description
Most frequently used for bracing and struts.
Datasheet
Description
Most frequently used for bracing and struts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 12 - 45° Single Socket Tee - 12-5 - Kee Safety Inc.
Buffalo, NY, USA
Type 12 - 45° Single Socket Tee
12-5
Type 12 - 45° Single Socket Tee 12-5
Most frequently used for bracing and struts.

Most frequently used for bracing and struts.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 12-5
Product Name Type 12 - 45° Single Socket Tee
Fitting Type Elbow Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fittings - Push-on C153 Fittings - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Connection Type Push-to-Connect
View Details
Hand-Operated Pump Caterpillar-Style Split Flange Plug -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Air & Hydraulic Quick Disconnect Couplers - 61965 - Jergens, Inc.
Specs
Fitting Type Nipple Fitting
English Size 0.375 inch (9.52 mm)
View Details