Kee Safety Inc. Type 115 - Wall Flange 115-7

Description
Type 115 is designed for palm fixing of guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Packer Plates (Type S115) are available to allow the fitting to be positioned in channels, slots, and other offset areas.
Datasheet
Description
Type 115 is designed for palm fixing of guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Packer Plates (Type S115) are available to allow the fitting to be positioned in channels, slots, and other offset areas.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 115 - Wall Flange - 115-7 - Kee Safety Inc.
Buffalo, NY, USA
Type 115 - Wall Flange
115-7
Type 115 - Wall Flange 115-7
Type 115 is designed for palm fixing of guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Packer Plates (Type S115) are available to allow the fitting to be positioned in channels, slots, and other offset areas.

Type 115 is designed for palm fixing of guardrailing and balustrading to walls, parapets, steps and ramps. The upright cannot drop through the socket. Packer Plates (Type S115) are available to allow the fitting to be positioned in channels, slots, and other offset areas.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 115-7
Product Name Type 115 - Wall Flange
Connection Type Compression Fitting; Set Screw
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032713 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 16.000 inch (406 mm)
Metric Size 400.00 mm (15.75 inch)
View Details
Plastic Pipe Fittings - 1969718 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Connection Type Tube - Male English Straight Thread
Material Polyvinyl Chloride
English Size 0.500 inch (12.7 mm)
View Details
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 62 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details