Kee Safety Inc. Type 114 - Swivel Tee 114-6

Description
An internal swivel fitting, designed to accommodate varying angles on handrailing for staircases, ramps, or bracing. Used in conjunction with Types 10, 15, 25 or 45, it eliminates the need for specially drilled angle fitting Type 27 and Type 28.
Datasheet
Description
An internal swivel fitting, designed to accommodate varying angles on handrailing for staircases, ramps, or bracing. Used in conjunction with Types 10, 15, 25 or 45, it eliminates the need for specially drilled angle fitting Type 27 and Type 28.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 114 - Swivel Tee - 114-6 - Kee Safety Inc.
Buffalo, NY, USA
Type 114 - Swivel Tee
114-6
Type 114 - Swivel Tee 114-6
An internal swivel fitting, designed to accommodate varying angles on handrailing for staircases, ramps, or bracing. Used in conjunction with Types 10, 15, 25 or 45, it eliminates the need for specially drilled angle fitting Type 27 and Type 28.

An internal swivel fitting, designed to accommodate varying angles on handrailing for staircases, ramps, or bracing. Used in conjunction with Types 10, 15, 25 or 45, it eliminates the need for specially drilled angle fitting Type 27 and Type 28.

Supplier's Site Datasheet

Technical Specifications

  Kee Safety Inc.
Product Category Pipe Fittings
Product Number 114-6
Product Name Type 114 - Swivel Tee
Fitting Type Tee Fitting; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Mach Flush Red Pro150 X Pro150 Butt - 5032580 - Asahi/America, Inc.
Specs
Material Pigmented Polypropylene
English Size 1.500 inch (38.1 mm)
Metric Size 50.00 mm (1.97 inch)
View Details
Fittings - Caps-end-Caps - 158400080 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Material PP; PE
Metric Size 53.00 mm (2.09 inch)
View Details
2 suppliers
RE reducers and adaptors - flameproof ex d reducers and adaptors - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

Temperature -60 to 130 F (-51 to 54 C)
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details