KB Electronics, Inc. Resistor KB9838

Description
HORSEPOWER RESISTOR, 0.1 OHM, 1/8 HP-1/6 HP @ 90-130 VDC, 1/4 HP-1/3 HP @ 180 VDC., PLUG-IN. FREE 2 YEAR RADWELL WARRANTY
Description
HORSEPOWER RESISTOR, 0.1 OHM, 1/8 HP-1/6 HP @ 90-130 VDC, 1/4 HP-1/3 HP @ 180 VDC., PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 8348356 - Radwell International
Willingboro, NJ, United States
Resistor
8348356
Resistor 8348356
HORSEPOWER RESISTOR, 0.1 OHM, 1/8 HP-1/6 HP @ 90-130 VDC, 1/4 HP-1/3 HP @ 180 VDC., PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

HORSEPOWER RESISTOR, 0.1 OHM, 1/8 HP-1/6 HP @ 90-130 VDC, 1/4 HP-1/3 HP @ 180 VDC., PLUG-IN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
KB ELECTRONICS Components KB9838

KB ELECTRONICS Components KB9838

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Resistors Resistors
Product Number 8348356
Product Name Resistor Resistor
Resistance Range 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details