KB Electronics, Inc. Resistor 9835

Description
RESISTOR*35OHMS, 9835-PHR, .35 OHM, 1/30 TO 1/20 HP @ 90 VDC. FREE 2 YEAR RADWELL WARRANTY
Description
RESISTOR*35OHMS, 9835-PHR, .35 OHM, 1/30 TO 1/20 HP @ 90 VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 39266 - Radwell International
Willingboro, NJ, United States
Resistor
39266
Resistor 39266
RESISTOR*35OHMS, 9835-PHR, .35 OHM, 1/30 TO 1/20 HP @ 90 VDC. FREE 2 YEAR RADWELL WARRANTY

RESISTOR*35OHMS, 9835-PHR, .35 OHM, 1/30 TO 1/20 HP @ 90 VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Resistor -  - Radwell International
Willingboro, NJ, United States
Resistor
Resistor
KB ELECTRONICS Components 9835

KB ELECTRONICS Components 9835

Supplier's Site

Technical Specifications

  Radwell International Radwell International
Product Category Resistors Resistors
Product Number 39266
Product Name Resistor Resistor
Resistance Range 0.3500 to 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details