Karman Rubber Company Sandwich Mount VM-130-1

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1.500 in high Sandwich Mount with 5/16-18 threaded stud absorbs the transmission of vibration and noise for 75 lbs compression loads and shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1.500 in high Sandwich Mount with 5/16-18 threaded stud absorbs the transmission of vibration and noise for 75 lbs compression loads and shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - VM-130-1 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
VM-130-1
Sandwich Mount VM-130-1
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . 1.500 in high Sandwich Mount with 5/16-18 threaded stud absorbs the transmission of vibration and noise for 75 lbs compression loads and shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. 1.500 in high Sandwich Mount with 5/16-18 threaded stud absorbs the transmission of vibration and noise for 75 lbs compression loads and shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number VM-130-1
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL GLIDE - MKRS-70M14 - MKRS-70M14 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 220.00 lbs (99.77 kg)
View Details
High Value Series Socket Style - Stainless Steel - HVSSP312B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
2.34
Specs
Application Vibration Isolation
Load Capacity 12.00 lbs (5.44 kg)
Thickness 0.63 inch (16.00 mm)
View Details