Karman Rubber Company Sandwich Mount VM-1249-1

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Sandwich Mount with 5/16-18 5/16-18 threaded stud absorbs the transmission of vibration and noise for 110 lbs compression loads and 18 lbs shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Sandwich Mount with 5/16-18 5/16-18 threaded stud absorbs the transmission of vibration and noise for 110 lbs compression loads and 18 lbs shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - VM-1249-1 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
VM-1249-1
Sandwich Mount VM-1249-1
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Sandwich Mount with 5/16-18 5/16-18 threaded stud absorbs the transmission of vibration and noise for 110 lbs compression loads and 18 lbs shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. .750 in high Sandwich Mount with 5/16-18 5/16-18 threaded stud absorbs the transmission of vibration and noise for 110 lbs compression loads and 18 lbs shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number VM-1249-1
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Leveling Feet - KA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details
 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
The Min. Shear & Comp. Loads for 81% isolation, CPM-Cycles Per Minute. - A10Z 2-310B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 64.00 lbs (29.02 kg)
View Details
Adjustable Clamp Heels - 47207 - Jergens, Inc.
Specs
Features Metric; Threaded Stud
View Details