Karman Rubber Company Sandwich Mount 1291430

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Rubber Sandwich Mount with .530 in 1/4-20 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 9 lbs shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Rubber Sandwich Mount with .530 in 1/4-20 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 9 lbs shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1291430 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1291430
Sandwich Mount 1291430
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .750 in high Rubber Sandwich Mount with .530 in 1/4-20 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 9 lbs shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. .750 in high Rubber Sandwich Mount with .530 in 1/4-20 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 9 lbs shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1291430
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Damper - FD - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Mount Size (To Machine) 0.35 to 0.79 inch (9.00 to 20.00 mm)
View Details
 - QUIET POD Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Cylindrical Mount, 182.4N Max. Compression Load, 93.4N Max. Shear Load. Material: Body- Natural Rubber. - A10Z 2M310AM08 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 41.00 lbs (18.60 kg)
View Details