Karman Rubber Company Sandwich Mount 1291429

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .500 in high Rubber Sandwich Mount with .500 in 8-32 threaded stud absorbs the transmission of vibration and noise for 20 lbs compression loads and 3 lbs shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .500 in high Rubber Sandwich Mount with .500 in 8-32 threaded stud absorbs the transmission of vibration and noise for 20 lbs compression loads and 3 lbs shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1291429 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1291429
Sandwich Mount 1291429
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .500 in high Rubber Sandwich Mount with .500 in 8-32 threaded stud absorbs the transmission of vibration and noise for 20 lbs compression loads and 3 lbs shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. .500 in high Rubber Sandwich Mount with .500 in 8-32 threaded stud absorbs the transmission of vibration and noise for 20 lbs compression loads and 3 lbs shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1291429
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL GLIDE - MKRS-32M10 - MKRS-32M10 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 88.00 lbs (39.91 kg)
View Details
High Value Series Stud Style Extended Length - Stainless Steel - HVSSP301S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
Tandem Unitized Center Bolt Mount, 150lbs Norminal Load Rating, 0.01in. Norminal Deflection Rating, 1.16in. Diameter. Material: Natural Rubber. - A10Z42-A3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Thickness 0.59 inch (14.99 mm)
View Details