Karman Rubber Company Sandwich Mount 1291394

Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .500 in high Rubber Sandwich Mount with 1/4 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 15 lbs shear loads.
Description
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .500 in high Rubber Sandwich Mount with 1/4 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 15 lbs shear loads.

Suppliers

Company
Product
Description
Supplier Links
Sandwich Mount - 1291394 - Reid Supply
Norton Shores, MI, United States
Sandwich Mount
1291394
Sandwich Mount 1291394
Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation. . .500 in high Rubber Sandwich Mount with 1/4 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 15 lbs shear loads.

Single End Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the stud is bonded for added strength.Comical shape, Double End Male/Male Sandwich Mounts absorb transmissions between two panels, equipment, or machinery that can cause harmful vibrations, noise, and shock. The rubber material is durable and the studs are bonded for strength. Sandwich mounts absorb transmissions between two metal panels or machinery, while bonded mounts provide multi-directional vibration isolation.


. .500 in high Rubber Sandwich Mount with 1/4 threaded stud absorbs the transmission of vibration and noise for 50 lbs compression loads and 15 lbs shear loads.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number 1291394
Product Name Sandwich Mount
Application Vibration Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Vibration Damper (Tapped / Tapped) - VD3 - Imao-Fixtureworks
Specs
Application Vibration Isolation
Features Metric
Load Capacity 19.11 to 741.84 lbs (8.67 to 336.44 kg)
View Details
 - SANDWICH Active Isolation System- QuiET - ETEL S.A.
Specs
Application Vibration Isolation
Type Active Isolation System
View Details
Urethane Cylindrical vibration Mount with steel zinc plated fastener - A10Z60-MM1U0452 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
Load Capacity 4.00 lbs (1.81 kg)
View Details
Threaded Leveling Mounts - 32676 - Jergens, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Swivel Heads
View Details