Kanson Electronics/ISSC Proximity Switch T12-D418-F

Description
PROXIMITY SENSOR, SHIELDED, 12 MM, PNP, 1NO, DIA, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SENSOR, SHIELDED, 12 MM, PNP, 1NO, DIA, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 50900230 - Radwell International
Willingboro, NJ, United States
Proximity Switch
50900230
Proximity Switch 50900230
PROXIMITY SENSOR, SHIELDED, 12 MM, PNP, 1NO, DIA, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SENSOR, SHIELDED, 12 MM, PNP, 1NO, DIA, 4 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 50900230
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1042059-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Inductive Proximity Sensors - 5000000805-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details