Kanson Electronics/ISSC Proximity Switch 1220-1-A-1

Description
PROXIMITY SWITCH 120V 50/60HZ SOLID STATE METALLIC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH 120V 50/60HZ SOLID STATE METALLIC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9798765 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9798765
Proximity Switch 9798765
PROXIMITY SWITCH 120V 50/60HZ SOLID STATE METALLIC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH 120V 50/60HZ SOLID STATE METALLIC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9798765
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000805-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3290KLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Proximity Sensors - 2092421 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3937 inch (10 mm)
View Details