Kamaya, Inc. Chip Resistor - Surface Mount RPC63822JTE

Description
8.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Description
8.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RPC63822JTE is a fixed thick film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It is part of the RPC series, which includes rectangular type resistors that are anti-surge rated. This specific resistor has a rated resistance of 8.2 kΩ, a power rating of 1 W, and a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor operates within a temperature range of -55°C to +155°C and has a limiting element voltage of 150 V. It is RoHS compliant, halogen-free, and antimony-free, ensuring it meets environmental standards. The product is available in various packaging forms, including bulk and taping options, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The RPC63822JTE is a fixed thick film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It is part of the RPC series, which includes rectangular type resistors that are anti-surge rated. This specific resistor has a rated resistance of 8.2 kΩ, a power rating of 1 W, and a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor operates within a temperature range of -55°C to +155°C and has a limiting element voltage of 150 V. It is RoHS compliant, halogen-free, and antimony-free, ensuring it meets environmental standards. The product is available in various packaging forms, including bulk and taping options, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2315-RPC63822JTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-RPC63822JTETR-ND
Chip Resistor - Surface Mount 2315-RPC63822JTETR-ND
8.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

8.2 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RPC63822JTE - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RPC63822JTE
Chip Resistor - Surface Mount RPC63822JTE
RES 8.2K OHM 1W 5% 2512

RES 8.2K OHM 1W 5% 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2315-RPC63822JTETR-ND RPC63822JTE
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details