The RPC63473JTE is a fixed thick film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It is part of the RPC series, which includes rectangular type resistors that are anti-surge rated. This specific resistor has a resistance value of 47 kΩ, a power rating of 1 W, and a tolerance of ±5%. It is AEC-Q200 qualified, making it suitable for automotive applications. The resistor operates within a temperature range of -55°C to +155°C and has a limiting element voltage of 150 V. The product is RoHS compliant and free from halogens and antimony. It is available in various packaging forms, including bulk and taping options, facilitating easy integration into automated assembly processes.
47 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 47K OHM 1W 5% 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2315-RPC63473JTETR-ND | RPC63473JTE |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % | 5 +/- % |