The RPC63391JTE is a fixed thick film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It is part of the RPC series, which includes rectangular type resistors that are AEC-Q200 qualified, ensuring reliability in automotive applications. This resistor features a rated power dissipation of 1 watt and a resistance value of 390 ohms with a tolerance of ±5%. The component is RoHS compliant, halogen-free, and antimony-free, making it suitable for environmentally conscious designs. It operates within a temperature range of -55°C to +155°C and has a limiting element voltage of 150V. The RPC63391JTE is available in various packaging forms, including bulk and tape options, facilitating easy integration into automated assembly processes.
390 Ohms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 390 OHM 1W 5% 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2315-RPC63391JTETR-ND | RPC63391JTE |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 390 ohms | 390 ohms |