The RPC63363JTE is a fixed thick film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It is part of the RPC series, which includes various styles such as RPC16, 20, 32, 35, 50, and 63. This resistor is AEC-Q200 qualified, ensuring reliability in automotive applications. It features a rated dissipation of 1.0W and operates within a temperature range of -55°C to +155°C. The resistor is available in resistance values from 1.1MΩ to 22MΩ, with a tolerance of ±5%. It is RoHS compliant, halogen-free, and antimony-free, making it suitable for environmentally conscious designs. The packaging options include bulk, paper taping, and embossed taping, facilitating easy integration into automated assembly processes.
36 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 36K OHM 1W 5% 2512
RES 36K OHM 1W 5% 2512
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | 2315-RPC63363JTETR-ND | RPC63363JTE | RPC63363JTE |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |