Kamaya, Inc. Chip Resistor - Surface Mount RPC63184JTE

Description
RES 180K OHM 1W 5% 2512
Description
RES 180K OHM 1W 5% 2512
Datasheet
Datasheet Summary
Powered by GS/AI

The RPC63184JTE is a fixed thick film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It is part of the RPC series, which is AEC-Q200 qualified, indicating its suitability for automotive applications. This resistor features a rectangular shape and is designed to be anti-surge, enhancing its reliability in various environments. The resistor has a rated power dissipation of 1 watt and a resistance value of 180 kΩ with a tolerance of ±5%. It operates within a temperature range of -55°C to +155°C and has a limiting element voltage of 150V. The product is RoHS compliant, halogen-free, and antimony-free, making it suitable for environmentally conscious designs. The RPC63184JTE is available in bulk or tape packaging, facilitating easy integration into automated assembly processes. Its specifications make it a viable choice for engineers looking for reliable resistors in their electronic designs.

Datasheet Summary
Powered by GS/AI

The RPC63184JTE is a fixed thick film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It is part of the RPC series, which is AEC-Q200 qualified, indicating its suitability for automotive applications. This resistor features a rectangular shape and is designed to be anti-surge, enhancing its reliability in various environments. The resistor has a rated power dissipation of 1 watt and a resistance value of 180 kΩ with a tolerance of ±5%. It operates within a temperature range of -55°C to +155°C and has a limiting element voltage of 150V. The product is RoHS compliant, halogen-free, and antimony-free, making it suitable for environmentally conscious designs. The RPC63184JTE is available in bulk or tape packaging, facilitating easy integration into automated assembly processes. Its specifications make it a viable choice for engineers looking for reliable resistors in their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RPC63184JTE - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RPC63184JTE
Chip Resistor - Surface Mount RPC63184JTE
RES 180K OHM 1W 5% 2512

RES 180K OHM 1W 5% 2512

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number RPC63184JTE
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details