Kamaya, Inc. Chip Resistor - Surface Mount RPC63133JTE

Description
13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2315-RPC63133JTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-RPC63133JTETR-ND
Chip Resistor - Surface Mount 2315-RPC63133JTETR-ND
13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

13 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RPC63133JTE - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RPC63133JTE
Chip Resistor - Surface Mount RPC63133JTE
RES 13K OHM 1W 5% 2512

RES 13K OHM 1W 5% 2512

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 2315-RPC63133JTETR-ND RPC63133JTE
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details