12 MOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 12M OHM 1W 5% 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2315-RPC63126JTETR-ND | RPC63126JTE |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % | 5 +/- % |