The RPC63103JTE is a fixed thick film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It is part of the RPC series, which includes rectangular type resistors that are AEC-Q200 qualified and compliant with RoHS standards, ensuring they are halogen and antimony free. This resistor has a rated power dissipation of 0.25W and a resistance value of 10k ohms with a tolerance of ±5%. It operates effectively within a temperature range of -55°C to +155°C and has a limiting element voltage of 150V. The resistor is available in various packaging forms, including bulk, paper taping, and embossed taping, making it suitable for different assembly processes. Its stability class is rated at 5%, indicating reliable performance over time. This product is ideal for engineers looking for a robust and compliant resistor for their electronic designs.
10 kOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
RES 10K OHM 1W 5% 2512
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2315-RPC63103JTETR-ND | RPC63103JTE |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % | 5 +/- % |