KAMAYA, INC.
RPC50123JTE -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Kamaya, Inc.
Resistors - Chip Resistor - Surface Mount
RPC50123JTE
Description
RES 12K OHM 3/4W 5% 2010
-
Acme Chip Technology Co., Limited
Description
RES 12K OHM 3/4W 5% 2010
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RPC50123JTE |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
2010; 2010 (5025 Metric)
|
|
Resistance Range
|
12000 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers