Kamaya, Inc. Resistors - Chip Resistor - Surface Mount RPC16222JTP

Description
Win Source Part Number: 1088889-RPC16222JTP Category: Resistors>Chip Resistor - Surface Mount Series: RPC Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Kamaya Inc. Other Names: 2315-RPC16222JTPTR
Request a Quote Datasheet
Description
Win Source Part Number: 1088889-RPC16222JTP Category: Resistors>Chip Resistor - Surface Mount Series: RPC Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Kamaya Inc. Other Names: 2315-RPC16222JTPTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1088889-RPC16222JTP
Resistors - Chip Resistor - Surface Mount 1088889-RPC16222JTP
Win Source Part Number: 1088889-RPC16222JTP Category: Resistors>Chip Resistor - Surface Mount Series: RPC Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Kamaya Inc. Other Names: 2315-RPC16222JTPTR

Win Source Part Number: 1088889-RPC16222JTP
Category: Resistors>Chip Resistor - Surface Mount
Series: RPC
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Kamaya Inc.
Other Names: 2315-RPC16222JTPTR

Buy Now Datasheet
4W Resistor - 52-RPC16222JTP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-RPC16222JTP
4W Resistor 52-RPC16222JTP
RES 2.2K OHM 1/4W 5% 0603 Product overview: RPC16222JTP from Kamaya is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RPC16222JTP can be used for catalog matching and distributor lookup.

RES 2.2K OHM 1/4W 5% 0603 Product overview: RPC16222JTP from Kamaya is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RPC16222JTP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1088889-RPC16222JTP 52-RPC16222JTP
Product Name Resistors - Chip Resistor - Surface Mount 4W Resistor
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film
Resistance Range 2200 ohms 2200 ohms
Tolerance 5 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers