RES 665K OHM 1% 1/4W 1206
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2315-RMC1/8K6653FTPTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 |