Kamaya, Inc.
Chip Resistor - Surface Mount
RMC1/8-431JTP
Description
RES 430 OHM 5% 1/4W 1206
Request a Quote
Email Supplier
Datasheet
Description
RES 430 OHM 5% 1/4W 1206
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
2315-RMC1/8-431JTPTR-ND |
|
Product Name
|
Chip Resistor - Surface Mount |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; 1206
|
|
Resistance Range
|
430 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Technology / Construction
Thin Film (Chip); Thin Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range
0.0016 ohms
View Details