RES 47.5 OHM 1% 1/32W 01005
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2315-RMC1/32-47R5FPATR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 01005; 01005 |
| Resistance Range | 47.5 ohms |