RES 90.9K OHM 1% 3/4W 2010
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2315-RMC1/2K9092FTETR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 |