RES 4.42 OHM 1% 1/8W 0805
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 2315-RMC1/10K4R42FTPTR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 |
| Resistance Range | 4.42 ohms |