Kamaya, Inc. Chip Resistor - Surface Mount - RLC63KR750JTE RLC63KR750JTE

Description
Manufacturer: Kamaya Inc. Win Source Part Number: 891962-RLC63KR750JTE Series: RLC Operating Temperature Range: -55°C ~ 155°C Features: 750 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Kamaya Inc. Win Source Part Number: 891962-RLC63KR750JTE Series: RLC Operating Temperature Range: -55°C ~ 155°C Features: 750 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RLC63KR750JTE
891962-RLC63KR750JTE
Chip Resistor - Surface Mount - RLC63KR750JTE 891962-RLC63KR750JTE
Manufacturer: Kamaya Inc. Win Source Part Number: 891962-RLC63KR750JTE Series: RLC Operating Temperature Range: -55°C ~ 155°C Features: 750 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film Package: 2512 (6432 Metric) Package: Reel - TR Categories: Resistors Case / Package: 2512 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8533.21.0030

Manufacturer: Kamaya Inc.
Win Source Part Number: 891962-RLC63KR750JTE
Series: RLC
Operating Temperature Range: -55°C ~ 155°C
Features: 750 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film
Package: 2512 (6432 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 2512
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-RLC63KR750JTETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-RLC63KR750JTETR-ND
Chip Resistor - Surface Mount 2315-RLC63KR750JTETR-ND
750 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

750 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RLC63KR750JTE - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RLC63KR750JTE
Chip Resistor - Surface Mount RLC63KR750JTE
RES 0.75 OHM 1W 5% 2512

RES 0.75 OHM 1W 5% 2512

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 891962-RLC63KR750JTE 2315-RLC63KR750JTETR-ND RLC63KR750JTE
Product Name Chip Resistor - Surface Mount - RLC63KR750JTE Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363301 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details