The RLC50-R300FTE is a fixed thick film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It has a resistance value of 0.3 ohms and a power rating of 0.75 watts. This resistor features a tolerance of ±1%, making it suitable for precision applications. The temperature coefficient of resistance is ±100 ppm/°C, which indicates stable performance across varying temperatures. The component is AEC-Q200 qualified, ensuring it meets automotive reliability standards. It is RoHS compliant, halogen-free, and antimony-free, aligning with environmental regulations. The resistor is packaged in embossed taping for automated assembly processes. The operating temperature range is from -55°C to +155°C. This product is ideal for engineers looking for reliable low-ohm resistors in compact designs.
300 mOhms ±1% 0.75W, 3/4W Chip Resistor 2010 (5025 Metric) Automotive AEC-Q200 Thick Film
RES 0.3 OHM 3/4W 1% 2010
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2315-RLC50-R300FTETR-ND | RLC50-R300FTE |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 0.3000 ohms | 0.3000 ohms |