RES 0.11 OHM 1/2W 1% 1206 Product overview: RLC32-R110FTP from Kamaya is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.11 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.11 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RLC32-R110FTP can be used for catalog matching and distributor lookup.
Manufacturer: Kamaya Inc.
Win Source Part Number: 891960-RLC32-R110FTP
Series: RLC
Operating Temperature Range: -55°C ~ 155°C
Features: 110 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8533.21.0030
110 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES 0.11 OHM 1/2W 1% 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-RLC32-R110FTP | 891960-RLC32-R110FTP | 2315-RLC32-R110FTPTR-ND | RLC32-R110FTP |
| Product Name | 0.11 OHM 2W Resistor | Chip Resistor - Surface Mount - RLC32-R110FTP | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 (3216 Metric) | 1206; 1206 | 1206; 1206 (3216 Metric) | |
| Resistance Range | 0.1100 ohms | 0.1100 ohms | 0.1100 ohms | |
| Temperature Coefficient | 0.0 ±ppm/°C | 250 ±ppm/°C | 0.0 ±ppm/°C | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |
| Standards and Certifications | RoHS |