Kamaya, Inc. Chip Resistor - Surface Mount - RLC32-R100FTP RLC32-R100FTP

Description
Manufacturer: Kamaya Inc. Win Source Part Number: 891959-RLC32-R100FTP Series: RLC Operating Temperature Range: -55°C ~ 155°C Features: 100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Kamaya Inc. Win Source Part Number: 891959-RLC32-R100FTP Series: RLC Operating Temperature Range: -55°C ~ 155°C Features: 100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RLC32-R100FTP
891959-RLC32-R100FTP
Chip Resistor - Surface Mount - RLC32-R100FTP 891959-RLC32-R100FTP
Manufacturer: Kamaya Inc. Win Source Part Number: 891959-RLC32-R100FTP Series: RLC Operating Temperature Range: -55°C ~ 155°C Features: 100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8533.21.0030

Manufacturer: Kamaya Inc.
Win Source Part Number: 891959-RLC32-R100FTP
Series: RLC
Operating Temperature Range: -55°C ~ 155°C
Features: 100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - 2315-RLC32-R100FTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2315-RLC32-R100FTPTR-ND
Chip Resistor - Surface Mount 2315-RLC32-R100FTPTR-ND
100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

100 mOhms ±1% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RLC32-R100FTP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RLC32-R100FTP
Chip Resistor - Surface Mount RLC32-R100FTP
RES 0.1 OHM 1/2W 1% 1206

RES 0.1 OHM 1/2W 1% 1206

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RLC32-R100FTP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RLC32-R100FTP
Resistors - Chip Resistor - Surface Mount RLC32-R100FTP
RES 0.1 OHM 1/2W 1% 1206

RES 0.1 OHM 1/2W 1% 1206

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 891959-RLC32-R100FTP 2315-RLC32-R100FTPTR-ND RLC32-R100FTP RLC32-R100FTP
Product Name Chip Resistor - Surface Mount - RLC32-R100FTP Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 1206; 1206 1206; 1206 (3216 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details