Kamaya, Inc. NTC Thermistors JSNC473K395HBBXG

Description
THERM NTC 47KOHM 3950K 0805
Request a Quote Datasheet
Description
THERM NTC 47KOHM 3950K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC473K395HBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 3950K 0805

THERM NTC 47KOHM 3950K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC473K395HBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 3950K 0805

THERM NTC 47KOHM 3950K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC473K395HBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 3950K 0805

THERM NTC 47KOHM 3950K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC473K395HBBXGCT-ND
Product Name NTC Thermistors
Resistance (@25°C) 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - 11032563-00 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Thermistor ICs - 1678263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details