Kamaya, Inc. NTC Thermistors JSNC473J405HBBXG

Description
THERM NTC 47KOHM 4050K 0805
Request a Quote Datasheet
Description
THERM NTC 47KOHM 4050K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC473J405HBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 4050K 0805

THERM NTC 47KOHM 4050K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC473J405HBBXGTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2023001500210-200 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistor ICs - 467620P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
Discrete NTC - 11030528-00 - TE Connectivity
Specs
Coating Epoxy
Temperature Range -40 to 100 C (-40 to 212 F)
Resistance (@25°C) 100000 ohms
View Details