Kamaya, Inc. NTC Thermistors JSNC473G395FBBXG

Description
THERM NTC 47KOHM 3950K 0805
Request a Quote Datasheet
Description
THERM NTC 47KOHM 3950K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC473G395FBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 3950K 0805

THERM NTC 47KOHM 3950K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC473G395FBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 3950K 0805

THERM NTC 47KOHM 3950K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC473G395FBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 3950K 0805

THERM NTC 47KOHM 3950K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC473G395FBBXGTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC Thermistors - GA100K6A1A - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1218219 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
12 Volt (V) Rated Voltage and 1.5 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500150-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 245 C (473 F)
View Details