Kamaya, Inc. NTC Thermistors JSNC473F395FBBXG

Description
THERM NTC 47KOHM 3950K 0805
Request a Quote Datasheet
Description
THERM NTC 47KOHM 3950K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC473F395FBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 3950K 0805

THERM NTC 47KOHM 3950K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC473F395FBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 3950K 0805

THERM NTC 47KOHM 3950K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC473F395FBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 3950K 0805

THERM NTC 47KOHM 3950K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC473F395FBBXGDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistors - 1624364-2 - TE Connectivity
Specs
Resistance (@25°C) 4700 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details