Kamaya, Inc. NTC Thermistors JSNC104J400FBBXG

Description
THERM NTC 100KOHM 4000K 0805
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4000K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC104J400FBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4000K 0805

THERM NTC 100KOHM 4000K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104J400FBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4000K 0805

THERM NTC 100KOHM 4000K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104J400FBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4000K 0805

THERM NTC 100KOHM 4000K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC104J400FBBXGTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-260 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
Thermistor ICs - 1911800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details