Kamaya, Inc. NTC Thermistors JSNC104H405GBBXG

Description
THERM NTC 100KOHM 4050K 0805
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4050K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC104H405GBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4050K 0805

THERM NTC 100KOHM 4050K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104H405GBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4050K 0805

THERM NTC 100KOHM 4050K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104H405GBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4050K 0805

THERM NTC 100KOHM 4050K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC104H405GBBXGCT-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 151221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
Width / Diameter 2.5 inch (63.5 mm)
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details