Kamaya, Inc. NTC Thermistors JSNC104H400FBBXH

Description
THERM NTC 100KOHM 4000K 0805
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4000K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC104H400FBBXHDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4000K 0805

THERM NTC 100KOHM 4000K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104H400FBBXHTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4000K 0805

THERM NTC 100KOHM 4000K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104H400FBBXHCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4000K 0805

THERM NTC 100KOHM 4000K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC104H400FBBXHDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500245-110 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 110 C (230 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - 11028284-00 - TE Connectivity
Specs
Temperature Range -80 to 200 C (-112 to 392 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details