Kamaya, Inc. NTC Thermistors JSNC104H398HBBXG

Description
THERM NTC 100KOHM 3980K 0805
Request a Quote Datasheet
Description
THERM NTC 100KOHM 3980K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC104H398HBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3980K 0805

THERM NTC 100KOHM 3980K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104H398HBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3980K 0805

THERM NTC 100KOHM 3980K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104H398HBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3980K 0805

THERM NTC 100KOHM 3980K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC104H398HBBXGDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor, Ntc; Zero Power Resistance At 25°C Betatherm - 93K4040 - Newark, An Avnet Company
Specs
Lead Style Radial
Resistance (@25°C) 5000 ohms
View Details
95 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0108000250-95 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
Thermistor ICs - 1857767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details