Kamaya, Inc. NTC Thermistors JSNC104F430FBBXC

Description
THERM NTC 100KOHM 4300K 0805
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4300K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC104F430FBBXCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4300K 0805

THERM NTC 100KOHM 4300K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104F430FBBXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4300K 0805

THERM NTC 100KOHM 4300K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104F430FBBXCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4300K 0805

THERM NTC 100KOHM 4300K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC104F430FBBXCCT-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 1.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0125000780110-160 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 160 C (320 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA100K6MCD1 - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
PTC Thermistors - KLC3021401500245-220 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3500 to 10000 ohms
Special Reference Temperature 220 C (428 F)
View Details