Kamaya, Inc. NTC Thermistors JSNC104F420FABXG

Description
THERM NTC 100KOHM 4200K 0805
Request a Quote Datasheet
Description
THERM NTC 100KOHM 4200K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC104F420FABXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4200K 0805

THERM NTC 100KOHM 4200K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104F420FABXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4200K 0805

THERM NTC 100KOHM 4200K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104F420FABXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 4200K 0805

THERM NTC 100KOHM 4200K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC104F420FABXGCT-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
NTC Thermistors - GA10K4A1C - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Thermistor ICs - 1857658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
Length 0.2756 inch (7 mm)
View Details