Kamaya, Inc. NTC Thermistors JSNC104F395FABXC

Description
THERM NTC 100KOHM 3950K 0805
Request a Quote Datasheet
Description
THERM NTC 100KOHM 3950K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC104F395FABXCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3950K 0805

THERM NTC 100KOHM 3950K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104F395FABXCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3950K 0805

THERM NTC 100KOHM 3950K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC104F395FABXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 100KOHM 3950K 0805

THERM NTC 100KOHM 3950K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC104F395FABXCCT-ND
Product Name NTC Thermistors
Resistance (@25°C) 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-240 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 1912229P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details