Kamaya, Inc. NTC Thermistors JSNC103J399FBBXG

Description
THERM NTC 10KOHM 3987K 0805
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3987K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC103J399FBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3987K 0805

THERM NTC 10KOHM 3987K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC103J399FBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3987K 0805

THERM NTC 10KOHM 3987K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC103J399FBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3987K 0805

THERM NTC 10KOHM 3987K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC103J399FBBXGTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 198933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 7 sec, in air
Width / Diameter 0.1654 inch (4.2 mm)
View Details
PTC Thermistors - KLC2021401500210-250 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
LT73V Linear Positive Tempco Flat Chip Thermistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -55 to 155 C (-67 to 311 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details