Kamaya, Inc. NTC Thermistors JSNC103H398HBBXG

Description
THERM NTC 10KOHM 3980K 0805
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3980K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC103H398HBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3980K 0805

THERM NTC 10KOHM 3980K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC103H398HBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3980K 0805

THERM NTC 10KOHM 3980K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC103H398HBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3980K 0805

THERM NTC 10KOHM 3980K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC103H398HBBXGTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 80 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
Discrete NTC - 11026148-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 30000 ohms
View Details