Kamaya, Inc. NTC Thermistors JSNC103H344FBBXG

Description
THERM NTC 10KOHM 3435K 0805
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3435K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC103H344FBBXGTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0805

THERM NTC 10KOHM 3435K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC103H344FBBXGCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0805

THERM NTC 10KOHM 3435K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC103H344FBBXGDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0805

THERM NTC 10KOHM 3435K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC103H344FBBXGTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-260 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 260 C (500 F)
View Details
Thermistor ICs - 1857840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC Thermistors - 223-1168-ND - DigiKey
Specs
Temperature Range 0 to 70 C (32 to 158 F)
Resistance (@25°C) 10000 ohms
View Details
2 suppliers