Kamaya, Inc. NTC Thermistors JSNC103G398FBBXC

Description
THERM NTC 10KOHM 3980K 0805
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3980K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC103G398FBBXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3980K 0805

THERM NTC 10KOHM 3980K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC103G398FBBXCDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3980K 0805

THERM NTC 10KOHM 3980K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC103G398FBBXCCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3980K 0805

THERM NTC 10KOHM 3980K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC103G398FBBXCTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500210-90 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 90 C (194 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
Thermistor ICs - 2161387P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 90 sec, in air
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details