Kamaya, Inc. NTC Thermistors JSNC103F344FBBXH

Description
THERM NTC 10KOHM 3435K 0805
Request a Quote Datasheet
Description
THERM NTC 10KOHM 3435K 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNC103F344FBBXHDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0805

THERM NTC 10KOHM 3435K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC103F344FBBXHCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0805

THERM NTC 10KOHM 3435K 0805

Buy Now Datasheet
NTC Thermistors - 2315-JSNC103F344FBBXHTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 10KOHM 3435K 0805

THERM NTC 10KOHM 3435K 0805

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNC103F344FBBXHDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1731179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 200 sec, in air
Length 0.2756 inch (7 mm)
View Details
PTC Thermistors - KLC2021401500210-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 230 C (446 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details