Kamaya, Inc. NTC Thermistors JSNB473F405FBBXH

Description
THERM NTC 47KOHM 4050K 0603
Request a Quote Datasheet
Description
THERM NTC 47KOHM 4050K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB473F405FBBXHDKR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 4050K 0603

THERM NTC 47KOHM 4050K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB473F405FBBXHTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 4050K 0603

THERM NTC 47KOHM 4050K 0603

Buy Now Datasheet
NTC Thermistors - 2315-JSNB473F405FBBXHCT-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 47KOHM 4050K 0603

THERM NTC 47KOHM 4050K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB473F405FBBXHDKR-ND
Product Name NTC Thermistors
Resistance (@25°C) 47000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1911816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Length 0.1969 inch (5 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - 2019-LT732ATTD102J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details