Kamaya, Inc. NTC Thermistors JSNB204F406FBBXC

Description
THERM NTC 200KOHM 4060K 0603
Request a Quote Datasheet
Description
THERM NTC 200KOHM 4060K 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NTC Thermistors - 2315-JSNB204F406FBBXCTR-ND - DigiKey
Thief River Falls, MN, United States
THERM NTC 200KOHM 4060K 0603

THERM NTC 200KOHM 4060K 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Thermistors
Product Number 2315-JSNB204F406FBBXCTR-ND
Product Name NTC Thermistors
Resistance (@25°C) 200000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1620213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - KLC0121401500210-245 (2) - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 10 to 20 ohms
Special Reference Temperature 245 C (473 F)
View Details
200 to 240 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500245-150 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 150 C (302 F)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details